Win Source Part Number: 1059173-FI168L062005
Category: Filters>RF Filters
Series: FI
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 620MHz Center
Insertion Loss: 1.2dB
Filter Type: Low Pass
Height (Max): 0.020" (0.50mm)
Ripple: 1.4dB
Bandwidth: 300MHz
Package / Case: 0603 (1608 Metric), 4 PC Pad
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): FI168L062005-TFI 168L062005-T; FI168L062005T;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Taiyo Yuden
Other Names: FI168L062005T,587-22
Product Status: Obsolete
RF FILTER LOW PASS 620MHZ 0603
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | FI168L062005-T | FI168L062005-T |
| Product Name | Filters - RF Filters | RF Filters |
| Filter Type | Low Pass; Low Pass | |
| Fc | 620 MHz | |
| Bandwidth | 300000 kHz |