Taiyo Yuden Co., Ltd. Ceramic Capacitors EWK107B7224MV-T

Description
0.22µF ±20% 16V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 16V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-5152-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5152-6-ND
Ceramic Capacitors 587-5152-6-ND
0.22µF ±20% 16V Ceramic Capacitor X7R 0306 (0816 Metric)

0.22µF ±20% 16V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-5152-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5152-2-ND
Ceramic Capacitors 587-5152-2-ND
0.22µF ±20% 16V Ceramic Capacitor X7R 0306 (0816 Metric)

0.22µF ±20% 16V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-5152-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5152-1-ND
Ceramic Capacitors 587-5152-1-ND
0.22µF ±20% 16V Ceramic Capacitor X7R 0306 (0816 Metric)

0.22µF ±20% 16V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Ceramic Capacitors - EWK107B7224MV-T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
EWK107B7224MV-T
Ceramic Capacitors EWK107B7224MV-T
CAP CER 0.22UF 16V X7R 0306

CAP CER 0.22UF 16V X7R 0306

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 587-5152-6-ND 587-5152-2-ND EWK107B7224MV-T
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C124U025CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers