Taiyo Yuden Co., Ltd. Ceramic Capacitors EMK107BBJ225KK-T

Description
2.2µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-4865-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-4865-2-ND
Ceramic Capacitors 587-4865-2-ND
2.2µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-4865-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-4865-1-ND
Ceramic Capacitors 587-4865-1-ND
2.2µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-4865-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-4865-6-ND
Ceramic Capacitors 587-4865-6-ND
2.2µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - EMK107BBJ225KK-T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
EMK107BBJ225KK-T
Ceramic Capacitors EMK107BBJ225KK-T
CAP CER 2.2UF 16V X5R 0603

CAP CER 2.2UF 16V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 587-4865-2-ND 587-4865-6-ND EMK107BBJ225KK-T
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104HC1102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers