Taiyo Yuden Co., Ltd. Ceramic Capacitors EMK105SD222JV-F

Description
2200pF ±5% 16V Ceramic Capacitor 0402 (1005 Metric)
Request a Quote Datasheet
Description
2200pF ±5% 16V Ceramic Capacitor 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-1059-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-1059-2-ND
Ceramic Capacitors 587-1059-2-ND
2200pF ±5% 16V Ceramic Capacitor 0402 (1005 Metric)

2200pF ±5% 16V Ceramic Capacitor 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-1059-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-1059-1-ND
Ceramic Capacitors 587-1059-1-ND
2200pF ±5% 16V Ceramic Capacitor 0402 (1005 Metric)

2200pF ±5% 16V Ceramic Capacitor 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-1059-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-1059-6-ND
Ceramic Capacitors 587-1059-6-ND
2200pF ±5% 16V Ceramic Capacitor 0402 (1005 Metric)

2200pF ±5% 16V Ceramic Capacitor 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor, 2200Pf, 16V, 0402 5%; Capacitance Taiyo Yuden - 30K5453 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2200Pf, 16V, 0402 5%; Capacitance Taiyo Yuden
30K5453
Ceramic Capacitor, 2200Pf, 16V, 0402 5%; Capacitance Taiyo Yuden 30K5453
CERAMIC CAPACITOR, 2200PF, 16V, 0402 5%; Capacitance:2200pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:-; Product Range:M Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 2200PF, 16V, 0402 5%; Capacitance:2200pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:-; Product Range:M Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - EMK105SD222JV-F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
EMK105SD222JV-F
Ceramic Capacitors EMK105SD222JV-F
CAP CER 2200PF 16V 0402

CAP CER 2200PF 16V 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 587-1059-2-ND 587-1059-6-ND 30K5453 EMK105SD222JV-F
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 2200Pf, 16V, 0402 5%; Capacitance Taiyo Yuden Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers