47uH 10% Ferrite SMD Inductor, 0603, 140mA, 3.25R DCR Product overview: CBMF1608T470K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 140mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 140mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CBMF1608T470K can be used for catalog matching and distributor lookup.
47µH Unshielded Wirewound Inductor 140mA 3.25Ohm Max 0603 (1608 Metric)
47µH Unshielded Wirewound Inductor 140mA 3.25Ohm Max 0603 (1608 Metric)
47µH Unshielded Wirewound Inductor 140mA 3.25Ohm Max 0603 (1608 Metric)
FIXED IND 47UH 140MA 3.25OHM SMD
INDUCTOR, 47UH, 10%; Inductance:47µH; DC Resistance Max:2.5ohm; Self Resonant Frequency:11MHz; DC Current Rating:140mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CB Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
50mA 47uH ±10% 50mA 0603 Power Inductors ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-CBMF1608T470K | 587-1722-1-ND | CBMF1608T470K | 09P2887 | CBMF1608T470K |
| Product Name | SMD 47uH 140mA Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductor, 47Uh, 10%; Inductance Taiyo Yuden | Inductors/Coils/Transformers >> Power Inductors |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 47 microH | 47 microH | 47 microH | 47 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |