Taiyo Yuden Co., Ltd. Fixed Inductors CBC3225T680KRV

Description
68µH Unshielded Wirewound Inductor 260mA 1.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 260mA 1.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-6399-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-6399-6-ND
Fixed Inductors 587-6399-6-ND
68µH Unshielded Wirewound Inductor 260mA 1.3Ohm Max 1210 (3225 Metric)

68µH Unshielded Wirewound Inductor 260mA 1.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 587-6399-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-6399-1-ND
Fixed Inductors 587-6399-1-ND
68µH Unshielded Wirewound Inductor 260mA 1.3Ohm Max 1210 (3225 Metric)

68µH Unshielded Wirewound Inductor 260mA 1.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 587-6399-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-6399-2-ND
Fixed Inductors 587-6399-2-ND
68µH Unshielded Wirewound Inductor 260mA 1.3Ohm Max 1210 (3225 Metric)

68µH Unshielded Wirewound Inductor 260mA 1.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 587-6399-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5721-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIT44-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details