10uH 10% Ferrite SMD Inductor 0805 Product overview: CB2012T100K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CB2012T100K can be used for catalog matching and distributor lookup.
Win Source Part Number: 1370353-CB2012T100K
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 60 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Taiyo Yuden
Series: CB
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805 (2012 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±10%
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.057" (1.45mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 10 µH
Current Rating (Amps): 440 mA
Current - Saturation (Isat): 190mA
Shielding: Unshielded
DC Resistance (DCR): 910mOhm Max
Frequency - Self Resonant: 32MHz
Inductance Frequency - Test: 2.52 MHz
10µH Unshielded Wirewound Inductor 440mA 910mOhm Max 0805 (2012 Metric)
10µH Unshielded Wirewound Inductor 440mA 910mOhm Max 0805 (2012 Metric)
10µH Unshielded Wirewound Inductor 440mA 910mOhm Max 0805 (2012 Metric)
POWER INDUCTOR, 10UH, 0.19A, 10%, 32MHz; Inductance:10µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:32MHz; DC Current Rating:440mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series; Core Material:Ferrite RoHS Compliant: Yes
POWER INDUCTOR, 10UH, 0.19A, 10%, 32MHz, FULL REEL; Inductance:10µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:32MHz; DC Current Rating:440mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CB Series RoHS Compliant: Yes
FIXED IND 10UH 440MA 910MOHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CB2012T100K | 1370353-CB2012T100K | 587-2457-6-ND | 71T6728 | CB2012T100K |
| Product Name | SMD 10uH Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Power Inductor, 10Uh, 0.19A, 10%, 32Mhz; Inductance Taiyo Yuden | Fixed Inductors |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| Standards and Certifications | RoHS | RoHS | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |