1µH Unshielded Wirewound Inductor 850mA 175.5mOhm Max 0805 (2012 Metric)
1µH Unshielded Wirewound Inductor 850mA 175.5mOhm Max 0805 (2012 Metric)
1µH Unshielded Wirewound Inductor 850mA 175.5mOhm Max 0805 (2012 Metric)
1uH 20% Ferrite SMD Inductor 0805 850mA Product overview: BRL2012T1R0M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 850mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 850mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BRL2012T1R0M can be used for catalog matching and distributor lookup.
INDUCTOR, 1UH, 850mA, 20%, 300MHZ, SMD; Inductance:1µH; DC Resistance Max:0.135ohm; Self Resonant Frequency:300MHz; DC Current Rating:850mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:BR Series; Core Material:Ferrite RoHS Compliant: Yes
INDUCTOR, 1UH, 850mA, 20%, 300MHZ, SMD; Inductance:1µH; DC Resistance Max:0.135ohm; Self Resonant Frequency:300MHz; DC Current Rating:850mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:BR Series; Core Material:Ferrite RoHS Compliant: Yes
FIXED IND 1UH 850MA 175.5MOHM SM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 587-2063-2-ND | 71-BRL2012T1R0M | 09P2861 | BRL2012T1R0M |
| Product Name | Fixed Inductors | SMD 1uH 850mA Inductor and Choke | Inductor, 1Uh, 850Ma, 20%, 300Mhz, Smd; Inductance Taiyo Yuden | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |