Taiyo Yuden Co., Ltd. Fixed Inductors BRC2518T101M

Description
100µH Unshielded Wirewound Inductor 190mA 3.6Ohm Max 1007 (2518 Metric)
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 190mA 3.6Ohm Max 1007 (2518 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - BRC2518T101M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
BRC2518T101M-ND
Fixed Inductors BRC2518T101M-ND
100µH Unshielded Wirewound Inductor 190mA 3.6Ohm Max 1007 (2518 Metric)

100µH Unshielded Wirewound Inductor 190mA 3.6Ohm Max 1007 (2518 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1314534-BRC2518T101M
Inductors, Coils, Chokes - Fixed Inductors 1314534-BRC2518T101M
Win Source Part Number: 1314534-BRC2518T101M Category: Inductors, Coils, Chokes>Fixed Inductors Series: BR, C Type Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 100 µH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 4.5MHz Package / Case: 1007 (2518 Metric) DC Resistance (DCR): 3.6Ohm Max Supplier Device Package: 1007 (2518 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.071" W (2.50mm x 1.80mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 190 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Taiyo Yuden Current - Saturation (Isat): 300mA

Win Source Part Number: 1314534-BRC2518T101M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: BR, C Type
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 100 µH
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 4.5MHz
Package / Case: 1007 (2518 Metric)
DC Resistance (DCR): 3.6Ohm Max
Supplier Device Package: 1007 (2518 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.098" L x 0.071" W (2.50mm x 1.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 190 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Taiyo Yuden
Current - Saturation (Isat): 300mA

Buy Now Datasheet
Inductor, 100Uh, 300Ma, 20%, 4.5Mhz; Inductance Taiyo Yuden - 84R3440 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 300Ma, 20%, 4.5Mhz; Inductance Taiyo Yuden
84R3440
Inductor, 100Uh, 300Ma, 20%, 4.5Mhz; Inductance Taiyo Yuden 84R3440
INDUCTOR, 100UH, 300MA, 20%, 4.5MHz; Inductance:100µH; DC Resistance Max:3.6ohm; Self Resonant Frequency:4.5MHz; DC Current Rating:190mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:BR Series; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, 100UH, 300MA, 20%, 4.5MHz; Inductance:100µH; DC Resistance Max:3.6ohm; Self Resonant Frequency:4.5MHz; DC Current Rating:190mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:BR Series; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number BRC2518T101M-ND 1314534-BRC2518T101M 84R3440
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 100Uh, 300Ma, 20%, 4.5Mhz; Inductance Taiyo Yuden
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-V4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details