Taiyo Yuden Co., Ltd. Fixed Inductors BRC2012T1R0M

Description
1µH Unshielded Wirewound Inductor 1.4A 78mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 1.4A 78mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-2903-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2903-6-ND
Fixed Inductors 587-2903-6-ND
1µH Unshielded Wirewound Inductor 1.4A 78mOhm Max 0805 (2012 Metric)

1µH Unshielded Wirewound Inductor 1.4A 78mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2903-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2903-2-ND
Fixed Inductors 587-2903-2-ND
1µH Unshielded Wirewound Inductor 1.4A 78mOhm Max 0805 (2012 Metric)

1µH Unshielded Wirewound Inductor 1.4A 78mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2903-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2903-1-ND
Fixed Inductors 587-2903-1-ND
1µH Unshielded Wirewound Inductor 1.4A 78mOhm Max 0805 (2012 Metric)

1µH Unshielded Wirewound Inductor 1.4A 78mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 1uH 1.4A 1MHz Inductor and Choke - 71-BRC2012T1R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1uH 1.4A 1MHz Inductor and Choke
71-BRC2012T1R0M
SMD 1uH 1.4A 1MHz Inductor and Choke 71-BRC2012T1R0M
SMD Inductor 1uH 1.4A Ferrite 0805 1MHz Product overview: BRC2012T1R0M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 1.4A, 1MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 1.4A, 1MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BRC2012T1R0M can be used for catalog matching and distributor lookup.

SMD Inductor 1uH 1.4A Ferrite 0805 1MHz Product overview: BRC2012T1R0M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 1.4A, 1MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 1.4A, 1MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BRC2012T1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1Uh, 1.4A, 20%, 490Mhz, Full Reel; Inductance Taiyo Yuden - 45T7836 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 1.4A, 20%, 490Mhz, Full Reel; Inductance Taiyo Yuden
45T7836
Inductor, 1Uh, 1.4A, 20%, 490Mhz, Full Reel; Inductance Taiyo Yuden 45T7836
INDUCTOR, 1UH, 1.4A, 20%, 490MHZ, FULL REEL; Inductance:1µH; DC Resistance Max:0.06ohm; Self Resonant Frequency:490MHz; DC Current Rating:1.4A; Inductor Case / Package:0805 [2012 Metric]; Product Range:BR Series; Product Length:2mm RoHS Compliant: Yes

INDUCTOR, 1UH, 1.4A, 20%, 490MHZ, FULL REEL; Inductance:1µH; DC Resistance Max:0.06ohm; Self Resonant Frequency:490MHz; DC Current Rating:1.4A; Inductor Case / Package:0805 [2012 Metric]; Product Range:BR Series; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1Uh, 1.4A, 20%, 490Mhz; Inductance Taiyo Yuden - 46T8525 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 1.4A, 20%, 490Mhz; Inductance Taiyo Yuden
46T8525
Inductor, 1Uh, 1.4A, 20%, 490Mhz; Inductance Taiyo Yuden 46T8525
INDUCTOR, 1UH, 1.4A, 20%, 490MHZ; Inductance:1µH; DC Resistance Max:0.06ohm; Self Resonant Frequency:490MHz; DC Current Rating:1.4A; Inductor Case / Package:0805 [2012 Metric]; Product Range:BR Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1UH, 1.4A, 20%, 490MHZ; Inductance:1µH; DC Resistance Max:0.06ohm; Self Resonant Frequency:490MHz; DC Current Rating:1.4A; Inductor Case / Package:0805 [2012 Metric]; Product Range:BR Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-2903-6-ND 71-BRC2012T1R0M 45T7836 46T8525
Product Name Fixed Inductors SMD 1uH 1.4A 1MHz Inductor and Choke Inductor, 1Uh, 1.4A, 20%, 490Mhz, Full Reel; Inductance Taiyo Yuden Inductor, 1Uh, 1.4A, 20%, 490Mhz; Inductance Taiyo Yuden
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627453226C220KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D22D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details