Taiyo Yuden Co., Ltd. Fixed Inductors BRC1608TR60M6

Description
600nH Unshielded Wirewound Inductor 940mA 99mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
600nH Unshielded Wirewound Inductor 940mA 99mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-3222-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3222-6-ND
Fixed Inductors 587-3222-6-ND
600nH Unshielded Wirewound Inductor 940mA 99mOhm 0603 (1608 Metric)

600nH Unshielded Wirewound Inductor 940mA 99mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3222-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3222-1-ND
Fixed Inductors 587-3222-1-ND
600nH Unshielded Wirewound Inductor 940mA 99mOhm 0603 (1608 Metric)

600nH Unshielded Wirewound Inductor 940mA 99mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3222-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3222-2-ND
Fixed Inductors 587-3222-2-ND
600nH Unshielded Wirewound Inductor 940mA 99mOhm 0603 (1608 Metric)

600nH Unshielded Wirewound Inductor 940mA 99mOhm 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 0.6Uh, 940Ma, 20%, 630Mhz, 1608; Inductance Taiyo Yuden - 07W8463 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.6Uh, 940Ma, 20%, 630Mhz, 1608; Inductance Taiyo Yuden
07W8463
Inductor, 0.6Uh, 940Ma, 20%, 630Mhz, 1608; Inductance Taiyo Yuden 07W8463
INDUCTOR, 0.6UH, 940mA, 20%, 630MHZ, 1608; Inductance:600nH; DC Resistance Max:0.099ohm; Self Resonant Frequency:630MHz; DC Current Rating:940mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:BR Series RoHS Compliant: Yes

INDUCTOR, 0.6UH, 940mA, 20%, 630MHZ, 1608; Inductance:600nH; DC Resistance Max:0.099ohm; Self Resonant Frequency:630MHz; DC Current Rating:940mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:BR Series RoHS Compliant: Yes

Supplier's Site
Inductor, 0.6Uh, 940Ma, 20%, 630Mhz, 1608, Full Reel; Inductance Taiyo Yuden - 06W0332 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.6Uh, 940Ma, 20%, 630Mhz, 1608, Full Reel; Inductance Taiyo Yuden
06W0332
Inductor, 0.6Uh, 940Ma, 20%, 630Mhz, 1608, Full Reel; Inductance Taiyo Yuden 06W0332
INDUCTOR, 0.6UH, 940mA, 20%, 630MHZ, 1608, FULL REEL; Inductance:600nH; DC Resistance Max:0.099ohm; Self Resonant Frequency:630MHz; DC Current Rating:940mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:BR Series RoHS Compliant: Yes

INDUCTOR, 0.6UH, 940mA, 20%, 630MHZ, 1608, FULL REEL; Inductance:600nH; DC Resistance Max:0.099ohm; Self Resonant Frequency:630MHz; DC Current Rating:940mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:BR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-3222-6-ND 07W8463
Product Name Fixed Inductors Inductor, 0.6Uh, 940Ma, 20%, 630Mhz, 1608; Inductance Taiyo Yuden
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176637-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-3-127-614-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details