Taiyo Yuden Co., Ltd. Ceramic Capacitors AWK105C6474MPHF

Description
0.47µF ±20% 4V Ceramic Capacitor X6S 0204 (0510 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 4V Ceramic Capacitor X6S 0204 (0510 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-AWK105C6474MPHFTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-AWK105C6474MPHFTR-ND
Ceramic Capacitors 587-AWK105C6474MPHFTR-ND
0.47µF ±20% 4V Ceramic Capacitor X6S 0204 (0510 Metric)

0.47µF ±20% 4V Ceramic Capacitor X6S 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-AWK105C6474MPHFCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-AWK105C6474MPHFCT-ND
Ceramic Capacitors 587-AWK105C6474MPHFCT-ND
0.47µF ±20% 4V Ceramic Capacitor X6S 0204 (0510 Metric)

0.47µF ±20% 4V Ceramic Capacitor X6S 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - AWK105C6474MPHF - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AWK105C6474MPHF
Ceramic Capacitors AWK105C6474MPHF
CAP CER 0.47UF 4V X6S 0204

CAP CER 0.47UF 4V X6S 0204

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 587-AWK105C6474MPHFTR-ND AWK105C6474MPHF
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX822K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - C11CF0R4B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details