The TSM8N70 is a 700V N-channel enhancement mode Power MOSFET in an ITO-220 package, designed for high-voltage switching applications. It has a continuous drain current of 8 A at Tc = 25°C and 4.8 A at Tc = 100°C, with a maximum on-state resistance of 0.9 Ω at Vgs = 10V and a total power dissipation of 40 W at Tc = 25°C. The device has a thermal resistance of 3.1 °C/W from junction to case and 62.5 °C/W from junction to ambient. It supports a pulsed drain current of 32 A and has a single-pulse avalanche energy of 266 mJ. The gate charge is typically 32 nC, with input capacitance of 2006 pF and reverse transfer capacitance of 13.7 pF at 25 V. Operating junction temperature ranges from -55°C to 150°C, and it meets the IEC 60286-3 standard for mounting.
N-Channel 700V 8A (Tc) 40W (Tc) Through Hole ITO-220AB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | TSM8N70CIC0-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |