Manufacturer: Fuji Electric
Win Source Part Number: 1123619-2MBI200N-060
Manufacturer Homepage: www.fujielectric.co.
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
TRANSISTOR, INSULATED GATE, BIPOLAR, 200A I(C), 600V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Radwell International | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | RF Transistors |
| Product Number | 1123619-2MBI200N-060 | 155096 |
| Product Name | Hard To Find - 2MBI200N-060 | Transistor |
| Package Type | SOT3 |