600V 2A N-CH MOSFET DPAK SMT Product overview: TSM2NB60CP ROG from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TSM2NB60CP ROG can be used for catalog matching and distributor lookup.
N-Channel 600V 2A (Tc) 44W (Tc) Surface Mount TO-252, (D-Pak)
N-Channel 600V 2A (Tc) 44W (Tc) Surface Mount TO-252, (D-Pak)
N-Channel 600V 2A (Tc) 44W (Tc) Surface Mount TO-252, (D-Pak)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 278-TSM2NB60CP ROG | TSM2NB60CPROGCT-ND |
| Product Name | 600V 2A DPAK MOSFET Transistor | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 600 volts | |
| PD | 44000 milliwatts |