TSM180N03PQ33 is a 30V N-channel power MOSFET in a PDFN33 package, designed for switching applications. It has a maximum continuous drain current of 25A at 25°C and 16A at 100°C, with a drain-source on-state resistance of up to 18mΩ at V_GS=10V and 28mΩ at V_GS=4.5V. The device supports a pulsed drain current of 100A and a single pulse avalanche energy of 32mJ. Its thermal resistance from junction to ambient is 62°C/W and junction to case is 6°C/W. The gate threshold voltage ranges from 1.2V to 2.5V, and total gate charge is 4.1nC. The MOSFET is halogen-free per IEC 61249-2-21, has an operating junction temperature up to +150°C, and meets MSL 1 moisture sensitivity per J-STD-020.
30V, 25A, SINGLE N-CHANNEL POWER
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1801-TSM180N03PQ33TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |