TSM085NB03CV is an N-channel Power MOSFET designed for applications such as BLDC motor control, battery power management, DC-DC converters, and secondary synchronous rectification. It is packaged in a PDFN33 case with a thermal performance of 2.4°C/W junction-to-case thermal resistance and 65°C/W junction-to-ambient thermal resistance on a 1 in² pad of 2 oz copper. The device has a drain-source voltage rating of 30V, continuous drain current of 58A at 25°C, and a maximum on-state resistance of 8.5mΩ at 10V gate-source voltage. It complies with RoHS and is halogen-free according to IEC 61249-2-21. The operating junction and storage temperature range is -55°C to +150°C.
30V, 58A, SINGLE N-CHANNEL
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1801-TSM085NB03CVTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |