Rochester Electronics Diodes, Rectifiers - Single - BAT64-05B5000 BAT64-05B5000

Description
Manufacturer: Infineon Technologies Win Source Part Number: 863503-BAT64-05B5000 Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 863503-BAT64-05B5000 Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAT64-05B5000 - 863503-BAT64-05B5000 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT64-05B5000
863503-BAT64-05B5000
Diodes, Rectifiers - Single - BAT64-05B5000 863503-BAT64-05B5000
Manufacturer: Infineon Technologies Win Source Part Number: 863503-BAT64-05B5000 Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070

Manufacturer: Infineon Technologies
Win Source Part Number: 863503-BAT64-05B5000
Series: *
Features: Diode
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0070

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 863503-BAT64-05B5000
Product Name Diodes, Rectifiers - Single - BAT64-05B5000
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 3 A low VF Schottky barrier rectifier - PMEG030V030EPEZ - Nexperia B.V.
Specs
Applications Rectifier; Switching
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YG865C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.8600 volts
View Details
Diodes, Rectifiers - Single - BAT54J,115 - 863493-BAT54J,115 - Win Source Electronics
Specs
Package SOD-323; SOD-323F
View Details