Nexperia B.V. 60 V, 3 A low leakage current Trench Schottky barrier rectifier PMEG100T030ELPEZ

Description
Trench Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low Qrr and low IRM Low leakage current High power capability due to clip-bonding technology Small and flat lead SMD power plastic package AEC-Q101 qualified Applications High efficiency DC-to-DC conversion Automotive LED lighting Switch mode power supply Freewheeling application Reverse polarity protection OR-ing
Request a Quote Datasheet
Description
Trench Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low Qrr and low IRM Low leakage current High power capability due to clip-bonding technology Small and flat lead SMD power plastic package AEC-Q101 qualified Applications High efficiency DC-to-DC conversion Automotive LED lighting Switch mode power supply Freewheeling application Reverse polarity protection OR-ing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 V, 3 A low leakage current Trench Schottky barrier rectifier - PMEG100T030ELPEZ - Nexperia B.V.
Nijmegen, Netherlands
60 V, 3 A low leakage current Trench Schottky barrier rectifier
PMEG100T030ELPEZ
60 V, 3 A low leakage current Trench Schottky barrier rectifier PMEG100T030ELPEZ
Trench Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low Qrr and low IRM Low leakage current High power capability due to clip-bonding technology Small and flat lead SMD power plastic package AEC-Q101 qualified Applications High efficiency DC-to-DC conversion Automotive LED lighting Switch mode power supply Freewheeling application Reverse polarity protection OR-ing

Trench Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low forward voltage
  • Low Qrr and low IRM
  • Low leakage current
  • High power capability due to clip-bonding technology
  • Small and flat lead SMD power plastic package
  • AEC-Q101 qualified

Applications

  • High efficiency DC-to-DC conversion
  • Automotive LED lighting
  • Switch mode power supply
  • Freewheeling application
  • Reverse polarity protection
  • OR-ing
Supplier's Site Datasheet
Schottky 100V 3A Diode and Rectifier - 280-PMEG100T030ELPEZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 3A Diode and Rectifier
280-PMEG100T030ELPEZ
Schottky 100V 3A Diode and Rectifier 280-PMEG100T030ELPEZ
DIODE SCHOTTKY 100V 3A CFP15B Product overview: PMEG100T030ELPEZ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG100T030ELPEZ can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 3A CFP15B Product overview: PMEG100T030ELPEZ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG100T030ELPEZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 2434838P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2434838P
Schottky Diodes & Rectifiers 2434838P
100 V, 3 A Schottky barrier rectifier

100 V, 3 A Schottky barrier rectifier

Supplier's Site
Schottky Diodes & Rectifiers - 2434838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2434838
Schottky Diodes & Rectifiers 2434838
100 V, 3 A Schottky barrier rectifier

100 V, 3 A Schottky barrier rectifier

Supplier's Site
Schottky Diodes & Rectifiers - 2434836 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2434836
Schottky Diodes & Rectifiers 2434836
100 V, 3 A Schottky barrier rectifier

100 V, 3 A Schottky barrier rectifier

Supplier's Site
Single Diodes - 1727-PMEG100T030ELPEZTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Surface Mount CFP15B

Diode Schottky 100V 3A Surface Mount CFP15B

Buy Now Datasheet
Single Diodes - 1727-PMEG100T030ELPEZDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Surface Mount CFP15B

Diode Schottky 100V 3A Surface Mount CFP15B

Buy Now Datasheet
Single Diodes - 1727-PMEG100T030ELPEZCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Surface Mount CFP15B

Diode Schottky 100V 3A Surface Mount CFP15B

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367071-PMEG100T030ELPEZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367071-PMEG100T030ELPEZ
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367071-PMEG100T030ELPEZ
Win Source Part Number: 1367071-PMEG100T030E LPEZ Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: TO-277, 3-PowerDFN Supplier Device Package: CFP15B Base Product Number: PMEG100 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 710 mV @ 3 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 12 ns Current - Reverse Leakage @ Vr: 2.5 µA @ 100 V Capacitance @ Vr, F: 410pF @ 1V, 1MHz Operating Temperature - Junction: 175°C

Win Source Part Number: 1367071-PMEG100T030ELPEZ
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: CFP15B
Base Product Number: PMEG100
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 710 mV @ 3 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 12 ns
Current - Reverse Leakage @ Vr: 2.5 µA @ 100 V
Capacitance @ Vr, F: 410pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG100T030ELPEZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG100T030ELPEZ
Discrete Semiconductor Products - Diodes - Rectifiers PMEG100T030ELPEZ
DIODE SCHOTTKY 100V 3A CFP15B

DIODE SCHOTTKY 100V 3A CFP15B

Supplier's Site
Single Diodes PMEG100T030ELPEZ
DIODE SCHOTTKY 100V 3A CFP15B

DIODE SCHOTTKY 100V 3A CFP15B

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number PMEG100T030ELPEZ 280-PMEG100T030ELPEZ 2434838P 1727-PMEG100T030ELPEZTR-ND 1367071-PMEG100T030ELPEZ PMEG100T030ELPEZ PMEG100T030ELPEZ
Product Name 60 V, 3 A low leakage current Trench Schottky barrier rectifier Schottky 100V 3A Diode and Rectifier Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B Tape & Reel (TR) CFP15B TO-277, 3-PowerDFN TO-277, 3-PowerDFN
RoHS Compliant RoHS RoHS RoHS
IFSM 100 amps
IR 6.30E-7 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT46WJF - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323F SOD323F
RoHS Compliant RoHS
View Details
7 suppliers
RF Diodes - 1727-5452-6-ND - DigiKey
Specs
Configuration Single
Diode Type Schottky
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
6 suppliers
100 V, 2 A low leakage current Schottky barrier rectifier - PMEG10020ELR-QX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123W SOD123W
RoHS Compliant RoHS
View Details
3 suppliers
50 V, 15 A low VF Schottky barrier rectifier - PMEG050V150EPEZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
4 suppliers