Manufacturer: Renesas Electronics America
Win Source Part Number: 920711-HZM27WATL-E
Features: - Clamp - Ipp Tvs Diode Surface Mount 3-MPAK
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
Case / Package: 3-MPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8541.10.0080
Other Part Number: 2156-HZM27WATL-E, 2156-HZM27WATL-E-RET
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 920711-HZM27WATL-E |
| Product Name | TVS - TVS - Diodes - HZM27WATL-E |
| Package | 3-MPAK |