Nexperia B.V. Automotive 15V SOT-23 TVS Protection Diode PESD15VS2UT,215

Description
ESD Suppressor Diode TVS Uni-Dir 15V Automotive 3-Pin SOT-23 T/R Product overview: PESD15VS2UT,215 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 15V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 15V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD15VS2UT,215 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ESD Suppressor Diode TVS Uni-Dir 15V Automotive 3-Pin SOT-23 T/R Product overview: PESD15VS2UT,215 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 15V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 15V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD15VS2UT,215 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 15V SOT-23 TVS Protection Diode
144-PESD15VS2UT,215
Automotive 15V SOT-23 TVS Protection Diode 144-PESD15VS2UT,215
ESD Suppressor Diode TVS Uni-Dir 15V Automotive 3-Pin SOT-23 T/R Product overview: PESD15VS2UT,215 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 15V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 15V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD15VS2UT,215 can be used for catalog matching and distributor lookup.

ESD Suppressor Diode TVS Uni-Dir 15V Automotive 3-Pin SOT-23 T/R Product overview: PESD15VS2UT,215 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 15V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 15V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD15VS2UT,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1661438 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1661438
TVS Diodes 1661438
UniDirect ESD protect diode,PESD15VS2UT

UniDirect ESD protect diode,PESD15VS2UT

Supplier's Site
TVS Diodes - 1727-PESD15VS2UT,215CT-ND - DigiKey
Thief River Falls, MN, United States
40V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

40V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

Buy Now Datasheet
TVS Diodes - 1727-PESD15VS2UT,215DKR-ND - DigiKey
Thief River Falls, MN, United States
40V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

40V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

Buy Now Datasheet
TVS Diodes - 1727-PESD15VS2UT,215TR-ND - DigiKey
Thief River Falls, MN, United States
40V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

40V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

Buy Now Datasheet
TVS - TVS - Diodes - PESD15VS2UT,215 - 791701-PESD15VS2UT,215 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PESD15VS2UT,215
791701-PESD15VS2UT,215
TVS - TVS - Diodes - PESD15VS2UT,215 791701-PESD15VS2UT,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 791701-PESD15VS2UT,2 15 Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Applications: General Mounting: SMD Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 15V (Maximum) Current - Peak Pulse (10/1000μs): 5A (8/20μs) Power - Peak Pulse: 160W Power Line Protection: No Capacitance @ Frequency: 32pF @ 1MHz Family Name: PESD15VS2UT Categories: Circuit Protection Minimum Breakdown Voltage: 17.6V Manufacturer Package: SOT-23 (TO-236AB) Maximum Clamping Voltage: 40V Alternative Parts (Cross-Reference): PESD15VS2UT; Introduction Date: August 20, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 791701-PESD15VS2UT,215
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Applications: General
Mounting: SMD
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 15V (Maximum)
Current - Peak Pulse (10/1000μs): 5A (8/20μs)
Power - Peak Pulse: 160W
Power Line Protection: No
Capacitance @ Frequency: 32pF @ 1MHz
Family Name: PESD15VS2UT
Categories: Circuit Protection
Minimum Breakdown Voltage: 17.6V
Manufacturer Package: SOT-23 (TO-236AB)
Maximum Clamping Voltage: 40V
Alternative Parts (Cross-Reference): PESD15VS2UT;
Introduction Date: August 20, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD15VS2UT,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD15VS2UT,215
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD15VS2UT,215
TVS DIODE 15VWM 40VC TO236AB

TVS DIODE 15VWM 40VC TO236AB

Supplier's Site
TVS DIODE 15VWM 40VC TO236AB

TVS DIODE 15VWM 40VC TO236AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-PESD15VS2UT,215 1661438 1727-PESD15VS2UT,215CT-ND 791701-PESD15VS2UT,215 PESD15VS2UT,215 PESD15VS2UT,215
Product Name Automotive 15V SOT-23 TVS Protection Diode TVS Diodes TVS Diodes TVS - TVS - Diodes - PESD15VS2UT,215 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package SOT23; Sot-23 (to-236ab) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236AB SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Pin Count 3
Peak Pulse Power 160 watts 160 watts 160 watts 160 watts
Unlock Full Specs
to access all available technical data