Taiwan Semiconductor Co., Ltd. Single Diodes SFAS805GH

Description
Diode Standard 300V 8A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Standard 300V 8A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-SFAS805GHTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SFAS805GHTR-ND
Single Diodes 1801-SFAS805GHTR-ND
Diode Standard 300V 8A Surface Mount TO-263AB (D²PAK)

Diode Standard 300V 8A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Single Diodes - 1801-SFAS805GHDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 300V 8A TO263AB

DIODE STANDARD 300V 8A TO263AB

Buy Now Datasheet
Single Diodes - 1801-SFAS805GHCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SFAS805GHCT-ND
Single Diodes 1801-SFAS805GHCT-ND
DIODE GEN PURP 300V 8A TO263AB

DIODE GEN PURP 300V 8A TO263AB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-SFAS805GHTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Zener Diodes - 1222850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
3-Phase Bridges - FXSC3BA6 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Three Phase Full Wave Bridge Assemblies
IF 5000 mA
VR 600 volts
View Details
PIN Diode Switches - NPS4-400-8000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details