Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIODES
TAIWAN SEMICONDUCTOR CO., LTD.
SF27GHR0G -- SINGLE DIODES
Taiwan Semiconductor Co., Ltd.
Single Diodes
SF27GHR0G
Description
Diode Standard 500V 2A Through Hole DO-204AC (DO-15)
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Diode Standard 500V 2A Through Hole DO-204AC (DO-15)
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Single Diodes
SF27GHR0G-ND
Single Diodes
SF27GHR0G-ND
Diode Standard 500V 2A Through Hole DO-204AC (DO-15)
Diode Standard 500V 2A Through Hole DO-204AC (DO-15)
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Diodes
Product Number
SF27GHR0G-ND
Product Name
Single Diodes
T
j
-55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
Axial-Lead Glass-Bodied High Voltage Diode
X150UFG
Specs
Diode Type
General Purpose
Diode Applications
Power Diodes; High Voltage
V
F
22 volts
View Details
Rochester Electronics
Diodes, Rectifiers - Single - 1N4935GP
1N4935GP
Specs
Diode Type
Diode 200 V
View Details
Skyworks Solutions, Inc.
Silicon Beamless Schottky Diodes-Pairs and Quads
DME3939-000
Specs
Diode Type
Schottky
View Details
4
suppliers
Fuji Electric Corp. of America
Rectifier Diodes, Type SBD
Model: YA865C08R
Specs
Diode Type
Schottky
Diode Applications
Rectifier
V
F
0.7600 volts
View Details