Voltage Multipliers, Inc. Axial-Lead Glass-Bodied High Voltage Diode X150UFG

Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The X150UFG is an axial-lead glass-bodied high voltage diode rated for 15,000 V maximum working reverse voltage and 50 mA average rectified current. It has a reverse recovery time of 100 ns, a forward voltage drop of 1.0 V at 25 mA, and a peak surge current rating of 3.0 A. The diode is hermetically sealed, operates from -65°C to +175°C, and has a junction capacitance of 2.0 pF at 25°C. Its thermal impedance is 5 °C/W at 55°C and 12 °C/W at 100°C with 0.375-inch lead length. The package length is 0.360 inches (9.14 mm).

Datasheet Summary
Powered by GS/AI

The X150UFG is an axial-lead glass-bodied high voltage diode rated for 15,000 V maximum working reverse voltage and 50 mA average rectified current. It has a reverse recovery time of 100 ns, a forward voltage drop of 1.0 V at 25 mA, and a peak surge current rating of 3.0 A. The diode is hermetically sealed, operates from -65°C to +175°C, and has a junction capacitance of 2.0 pF at 25°C. Its thermal impedance is 5 °C/W at 55°C and 12 °C/W at 100°C with 0.375-inch lead length. The package length is 0.360 inches (9.14 mm).

Suppliers

Company
Product
Description
Supplier Links
Axial-Lead Glass-Bodied High Voltage Diode - X150UFG - Voltage Multipliers, Inc.
Visalia, CA, United States
Axial-Lead Glass-Bodied High Voltage Diode
X150UFG
Axial-Lead Glass-Bodied High Voltage Diode X150UFG
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Axial-lead glass-body diodes 2kV and higher.

Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.

VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Supplier's Site Datasheet

Technical Specifications

  Voltage Multipliers, Inc.
Product Category General Purpose Diodes
Product Number X150UFG
Product Name Axial-Lead Glass-Bodied High Voltage Diode
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Slim Pack
VF 20 volts
View Details
Surface Mount High Voltage Diode - 1N6513LL - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Formed-Lead
VF 3.5 volts
View Details
QPL High Voltage Diode - JANTXV1N6515FL - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Formed-Lead
VF 6 volts
View Details
Surface Mount High Voltage Diode - SXF20FF3HT - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Epoxy, J-Lead, High Temp
VF 7.5 volts
View Details