Skyworks CLA series of silicon limiter diodes provides passive receiver protection over a wide range of frequencies from 100 MHz to over 30 GHz. These devices use Skyworks wellestablished silicon technology resulting in high resistivity and tightly controlled base width PIN limiter diodes. Limiter circuits using these devices perform with strong limiting action and low loss.
The CLA series consists of nine individual chip designs of different intrinsic region base widths and capacitances designed to accommodate multi-stage limiter applications. The CLA4606-000 are planar designs designated for high-power and mid-range applications. The
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1161756-CLA4606-000
Manufacturer Homepage: www.skyworksinc.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
RF Diode PIN - Single 75V 200mA 650mW Die
CLA4606 - Limiter Diode used in high-performance RF circuits.
Silicon Limiter Diodes, Packaged and Bondable Chips
DIODE LIMITER SILICON 45-75V Product overview: CLA4606-000 from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-CLA4606-000 can be used for catalog matching and distributor lookup.
DIODE LIMITER SILICON 45-75V
DIODE LIMITER SILICON 45-75V
| Skyworks Solutions, Inc. | Win Source Electronics | DigiKey | Rochester Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | RF Diodes | RF Diodes | RF Diodes | RF Diodes | Rectifiers | Diodes | RF Diodes |
| Product Number | CLA4606-000 | 1161756-CLA4606-000 | 863-1037-ND | CLA4606-000 | CLA4606-000 | 284-CLA4606-000 | CLA4606-000 | CLA4606-000 |
| Product Name | Silicon Limiter Diodes, Packaged and Bondable Chips | RF Diodes - CLA4606-000 | RF Diodes | RF PIN Diode | 75V Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | |
| Diode Applications | Limiter | |||||||
| Configuration | Single | Single | ||||||
| Diode Type | PIN | PIN | ||||||
| Package | Die | Die - 149-815 | Tray | Die | ||||
| VR | 75 volts | 45 volts |