Taiwan Semiconductor Co., Ltd. Single Diodes S1G

Description
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-S1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S1GTR-ND
Single Diodes 1801-S1GTR-ND
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 1801-S1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S1GCT-ND
Single Diodes 1801-S1GCT-ND
DIODE GEN PURP 400V 1A DO214AC

DIODE GEN PURP 400V 1A DO214AC

Buy Now Datasheet
Single Diodes - 1801-S1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S1GDKR-ND
Single Diodes 1801-S1GDKR-ND
DIODE STANDARD 400V 1A DO214AC

DIODE STANDARD 400V 1A DO214AC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-S1GTR-ND
Product Name Single Diodes
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5554US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 5000 mA
View Details
Diode and Rectifier - 280-8ETH03PBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Diode Applications Rectifier
View Details
2 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details