Skyworks Solutions, Inc. Silicon PIN Diodes, Packaged and Bondable Chips APD1510-000

Description
Skyworks APD series of silicon PIN diodes are designed for use as switch and attenuator devices in high-performance RF and microwave circuits. The PIN diode designs are useful over a wide range of frequencies from below 100 MHz to beyond 30 GHz. These devices use Skyworks well-established silicon technology resulting in PIN diodes with tightly controlled I-region characteristics. The low capacitance and low resistance of the APD0505 through APD1520 diodes are ideal for switch applications that require insertion loss and fast switching speed. For switch or attenuator applications requiring high power and low distortion, the thick Iregion and high reverse breakdown voltage of the APD2220 is ideal.
Request a Quote Datasheet
Description
Skyworks APD series of silicon PIN diodes are designed for use as switch and attenuator devices in high-performance RF and microwave circuits. The PIN diode designs are useful over a wide range of frequencies from below 100 MHz to beyond 30 GHz. These devices use Skyworks well-established silicon technology resulting in PIN diodes with tightly controlled I-region characteristics. The low capacitance and low resistance of the APD0505 through APD1520 diodes are ideal for switch applications that require insertion loss and fast switching speed. For switch or attenuator applications requiring high power and low distortion, the thick Iregion and high reverse breakdown voltage of the APD2220 is ideal.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon PIN Diodes, Packaged and Bondable Chips - APD1510-000 - Skyworks Solutions, Inc.
Irvine, CA, United States
Silicon PIN Diodes, Packaged and Bondable Chips
APD1510-000
Silicon PIN Diodes, Packaged and Bondable Chips APD1510-000
Skyworks APD series of silicon PIN diodes are designed for use as switch and attenuator devices in high-performance RF and microwave circuits. The PIN diode designs are useful over a wide range of frequencies from below 100 MHz to beyond 30 GHz. These devices use Skyworks well-established silicon technology resulting in PIN diodes with tightly controlled I-region characteristics. The low capacitance and low resistance of the APD0505 through APD1520 diodes are ideal for switch applications that require insertion loss and fast switching speed. For switch or attenuator applications requiring high power and low distortion, the thick Iregion and high reverse breakdown voltage of the APD2220 is ideal.

Skyworks APD series of silicon PIN diodes are designed for use as switch and attenuator devices in high-performance RF and microwave circuits. The PIN diode designs are useful over a wide range of frequencies from below 100 MHz to beyond 30 GHz. These devices use Skyworks well-established silicon technology resulting in PIN diodes with tightly controlled I-region characteristics.
The low capacitance and low resistance of the APD0505 through APD1520 diodes are ideal for switch applications that require insertion loss and fast switching speed. For switch or attenuator applications requiring high power and low distortion, the thick Iregion and high reverse breakdown voltage of the APD2220 is ideal.

Supplier's Site
RFFETs - APD1510-000 - 861539-APD1510-000 - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - APD1510-000
861539-APD1510-000
RFFETs - APD1510-000 861539-APD1510-000
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 861539-APD1510-000 Operating Temperature Range: -65°C ~ 175°C (TJ) Features: RF Diode PIN - Single 200V 200 mA Die Package: Die Package: Bulk Family Name: APD1510 Categories: Discrete Semiconductor Products Case / Package: Die ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0070

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 861539-APD1510-000
Operating Temperature Range: -65°C ~ 175°C (TJ)
Features: RF Diode PIN - Single 200V 200 mA Die
Package: Die
Package: Bulk
Family Name: APD1510
Categories: Discrete Semiconductor Products
Case / Package: Die
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0070

Buy Now Datasheet
RF Diodes - 863-1204-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1204-ND
RF Diodes 863-1204-ND
RF Diode PIN - Single 200V 200mA Die

RF Diode PIN - Single 200V 200mA Die

Buy Now Datasheet
200V Diode and Rectifier - 284-APD1510-000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V Diode and Rectifier
284-APD1510-000
200V Diode and Rectifier 284-APD1510-000
RF DIODE PIN 200V DIE Product overview: APD1510-000 from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-APD1510-000 can be used for catalog matching and distributor lookup.

RF DIODE PIN 200V DIE Product overview: APD1510-000 from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-APD1510-000 can be used for catalog matching and distributor lookup.

Supplier's Site
RF PIN Diode - APD1510-000 - Richardson RFPD
Downers Grove, IL, United States
RF PIN Diode
APD1510-000
RF PIN Diode APD1510-000
Silicon PIN Diode Chips

Silicon PIN Diode Chips

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - APD1510-000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
APD1510-000
Discrete Semiconductor Products - Diodes - RF Diodes APD1510-000
RF DIODE PIN 200V DIE

RF DIODE PIN 200V DIE

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category PIN Diodes RF Diodes RF Diodes Rectifiers RF Diodes RF Diodes
Product Number APD1510-000 861539-APD1510-000 863-1204-ND 284-APD1510-000 APD1510-000 APD1510-000
Product Name Silicon PIN Diodes, Packaged and Bondable Chips RFFETs - APD1510-000 RF Diodes 200V Diode and Rectifier RF PIN Diode Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single Single
Diode Type RF Diode PIN - Single 200V 200 mA Die PIN PIN
Package Die Die Bulk Die
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
VR 200 volts 100 volts
Unlock Full Specs
to access all available technical data