Taiwan Semiconductor Co., Ltd. Single Diodes S12GC

Description
Diode Standard 400V 12A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Standard 400V 12A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-S12GCTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S12GCTR-ND
Single Diodes 1801-S12GCTR-ND
Diode Standard 400V 12A Surface Mount DO-214AB (SMC)

Diode Standard 400V 12A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 1801-S12GCCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S12GCCT-ND
Single Diodes 1801-S12GCCT-ND
DIODE GEN PURP 400V 12A DO214AB

DIODE GEN PURP 400V 12A DO214AB

Buy Now Datasheet
Single Diodes - 1801-S12GCDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S12GCDKR-ND
Single Diodes 1801-S12GCDKR-ND
DIODE STANDARD 400V 12A DO214AB

DIODE STANDARD 400V 12A DO214AB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-S12GCTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z50FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
RF PIN Diode - CLA4601-240 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 15 volts
View Details
Rectifier Diodes, Type SBD - Model: ESAD83-004R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details