Taiwan Semiconductor Co., Ltd. Single Bipolar Transistors KTC3198-BL B1G

Description
Bipolar (BJT) Transistor NPN 50V 150mA 80MHz 500mW Through Hole TO-92
Request a Quote
Description
Bipolar (BJT) Transistor NPN 50V 150mA 80MHz 500mW Through Hole TO-92
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN bipolar transistor in TO-92 package for general purpose switching and audio frequency amplification, with a collector-emitter voltage rating of 50 V, collector current of 150 mA, power dissipation of 500 mW, and transition frequency of 80 MHz. The device is RoHS compliant and features a DC current gain (hFE) range of 300 to 700 for the BL variant. Junction and storage temperature range extends from -55°C to +150°C. Collector-emitter saturation voltage is 0.25 V at 100 mA collector current and 10 mA base current.

Datasheet Summary
Powered by GS/AI

NPN bipolar transistor in TO-92 package for general purpose switching and audio frequency amplification, with a collector-emitter voltage rating of 50 V, collector current of 150 mA, power dissipation of 500 mW, and transition frequency of 80 MHz. The device is RoHS compliant and features a DC current gain (hFE) range of 300 to 700 for the BL variant. Junction and storage temperature range extends from -55°C to +150°C. Collector-emitter saturation voltage is 0.25 V at 100 mA collector current and 10 mA base current.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KTC3198-BLB1G-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KTC3198-BLB1G-ND
Single Bipolar Transistors KTC3198-BLB1G-ND
Bipolar (BJT) Transistor NPN 50V 150mA 80MHz 500mW Through Hole TO-92

Bipolar (BJT) Transistor NPN 50V 150mA 80MHz 500mW Through Hole TO-92

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number KTC3198-BLB1G-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - 1014-1050-ND - DigiKey
Advanced Linear Devices, Inc.
Specs
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
2 suppliers
CSD19533Q5A 100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19533Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
9 suppliers
MOSFETs - 154914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT23; Sot-23
View Details