NPN silicon transistor for switching applications, rated for 30V collector-emitter voltage, 100mA continuous collector current, and 500mW power dissipation in a TO-92 package. The device has a minimum DC current gain of 200 and a maximum of 450, with an emitter-base voltage of 6V. It complies with RoHS and has a UL 94 V-0 flammability rating. Packaging is available in bulk or ammo box formats.
Bipolar (BJT) Transistor NPN 30V 100mA 500mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BC548BB1G-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |