NPN silicon transistor for switching and amplification, packaged in TO-92 with a power dissipation of 500mW and a collector-emitter voltage rating of 45V. Collector current is rated at 100mA, with a minimum DC current gain (hFE) of 200 and maximum of 450 for the B group. The device is RoHS compliant, has a junction temperature range of -65°C to +150°C, and meets UL 94 V-0 flammability and JESD 201 class 1A whisker test standards.
Bipolar (BJT) Transistor NPN 45V 100mA 500mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BC547BA1G-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |