BC547A A1G is an NPN bipolar junction transistor in a TO-92 package, rated for a collector-emitter voltage of 45 V, a collector current of 100 mA, and a power dissipation of 500 mW. The device has a DC current gain (hFE) range of 200 to 450, with an emitter-base voltage of 6 V. It is RoHS compliant, meets UL 94 V-0 flammability rating, and is suitable for switching applications in power supplies, adapters, and DC/DC converters. The package dimensions for the TO-92 bulk form are specified with a maximum length of 14.50 mm and a body width of 4.70 mm. The part is compatible with J-STD-002 solderability standards and passes JESD 201 class 1A whisker testing.
Bipolar (BJT) Transistor NPN 45V 100mA 500mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BC547AA1G-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |