Taiwan Semiconductor Co., Ltd. Single Diodes BAS19W RVG

Description
Diode Standard 100V 200mA Surface Mount SOT-323
Request a Quote Datasheet
Description
Diode Standard 100V 200mA Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-BAS19WRVGTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-BAS19WRVGTR-ND
Single Diodes 1801-BAS19WRVGTR-ND
Diode Standard 100V 200mA Surface Mount SOT-323

Diode Standard 100V 200mA Surface Mount SOT-323

Buy Now Datasheet
Single Diodes - 1801-BAS19WRVGCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-BAS19WRVGCT-ND
Single Diodes 1801-BAS19WRVGCT-ND
DIODE GEN PURP 100V 200MA SOT323

DIODE GEN PURP 100V 200MA SOT323

Buy Now Datasheet
Single Diodes - 1801-BAS19WRVGDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 100V 200MA SOT323

DIODE STANDARD 100V 200MA SOT323

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-BAS19WRVGTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS1-2000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Diodes, Rectifiers - Single - 31DQ04 - 1128102-31DQ04 - Win Source Electronics
Specs
Diode Type Schottky
View Details
Axial-Lead Glass-Bodied High Voltage Diode - 1N6527 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12 volts
View Details