Taiwan Semiconductor Co., Ltd. 24V 0.3W Zener Diode AZ23C24

Description
Zener Diode, 24V V(Z), 5%, 0.3W Product overview: AZ23C24 from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.3W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 24V V(Z), 5%, 0.3W Product overview: AZ23C24 from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.3W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V 0.3W Zener Diode - 295-AZ23C24 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 0.3W Zener Diode
295-AZ23C24
24V 0.3W Zener Diode 295-AZ23C24
Zener Diode, 24V V(Z), 5%, 0.3W Product overview: AZ23C24 from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.3W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C24 can be used for catalog matching and distributor lookup.

Zener Diode, 24V V(Z), 5%, 0.3W Product overview: AZ23C24 from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.3W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C24 can be used for catalog matching and distributor lookup.

Supplier's Site
Zener Diode Arrays - 1801-AZ23C24TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1801-AZ23C24TR-ND
Zener Diode Arrays 1801-AZ23C24TR-ND
DIODE ZENER ARRAY 24V SOT-23

DIODE ZENER ARRAY 24V SOT-23

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Zener Diodes Diode Arrays
Product Number 295-AZ23C24 1801-AZ23C24TR-ND
Product Name 24V 0.3W Zener Diode Zener Diode Arrays
Package SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Switching Diodes - 1219460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT23; SOT-23
View Details
Diodes, Rectifiers - Arrays - BAS40-05WH6327 - 912821-BAS40-05WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13360-6050CS - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Ceramic
View Details