Taiwan Semiconductor Co., Ltd. Zener Diode Arrays AZ23C15

Description
DIODE ZENER ARRAY 15V SOT-23
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 15V SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - 1801-AZ23C15TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1801-AZ23C15TR-ND
Zener Diode Arrays 1801-AZ23C15TR-ND
DIODE ZENER ARRAY 15V SOT-23

DIODE ZENER ARRAY 15V SOT-23

Buy Now Datasheet
Dual 15V SOT-23 Zener Diode - 295-AZ23C15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 15V SOT-23 Zener Diode
295-AZ23C15
Dual 15V SOT-23 Zener Diode 295-AZ23C15
ZENER DIODE,DUAL, THREE TERMINAL, COMMON ANODE,15V V(Z),5%,SOT-23 Product overview: AZ23C15 from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 15V, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 15V, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C15 can be used for catalog matching and distributor lookup.

ZENER DIODE,DUAL, THREE TERMINAL, COMMON ANODE,15V V(Z),5%,SOT-23 Product overview: AZ23C15 from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 15V, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 15V, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C15 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Zener Diodes
Product Number 1801-AZ23C15TR-ND 295-AZ23C15
Product Name Zener Diode Arrays Dual 15V SOT-23 Zener Diode
Arrangement Common Anode
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C10,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
MPPC (SiPMs) / MPPC arrays - S13361-3050AE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SBT150-04Y-DL-E - 893719-SBT150-04Y-DL-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package SMP-FD
View Details
Rectifier Diodes, Type SBD - Model: MS865C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details