BZB784-C10 is a low-power voltage regulator double diode in a SOT323 (SC-70) package measuring 2 mm x 1.25 mm x 0.95 mm, designed for general regulation and ESD protection. It has a total power dissipation of 350 mW when both diodes are loaded, a forward voltage of 0.9 V at 10 mA, and a reverse current of 200 nA at 7 V. The device operates within a nominal working voltage range of 2.4 to 15 V and is qualified under IEC 60134 for absolute maximum ratings.
Low-power voltage regulator diodes in a small SOT323 (SC-70) package.
Features and benefits
Applications
Zener Diode Array 1 Pair Common Anode 10V 180mW ±5% SOT-323
DIODE ZENER ARRAY 10V SOT-323
DIODE ZENER ARRAY 10V SOT-323
Zener Diode, 10V V(Z), 5%, 0.35W, Silicon, Unidirectional
DIODE ZENER ARRAY 10V SOT323
DIODE ZENER ARRAY 10V SOT323
| Nexperia B.V. | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Zener Diodes | Diode Arrays | Zener Diodes |
| Product Number | BZB784-C10,115 | 1727-BZB784-C10,115TR-ND | BZB784-C10,115 | BZB784-C10,115 | BZB784-C10,115 |
| Product Name | Voltage regulator double diodes | Zener Diode Arrays | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation; Protector | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | 0.9000 volts | |||
| IF | 200 mA | ||||
| IR | 5.00E-5 mA | 2.00E-4 mA | 200 mA |