DIODE ZENER 11V 3W DO214AA
DIODE ZENER 11V 3W DO214AA
Zener Diode 11V 3W ±5% Surface Mount DO-214AA (SMB)
| DigiKey | |
|---|---|
| Product Category | Diodes |
| Product Number | 1801-1PGSMB5926CT-ND |
| Product Name | Single Zener Diodes |
| Tj | -55 to 175 C (-67 to 347 F) |