Taiwan Semiconductor TST30L45C
Taiwan Semiconductor TST30L45C
Taiwan Semiconductor TST30L45C
Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1274885-TST30L45C
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 45V 15A TO220AB
| RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 2419350P | 1274885-TST30L45C | TST30L45C |
| Product Name | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Arrays - TST30L45C | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220; TO-220AB | TO-220 |