Diode Array 1 Pair Common Cathode Schottky 15V 30mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Schottky 15V 30mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Schottky 15V 30mA (DC) Surface Mount SC-70, SOT-323
Mixer Diode, Ultra High Frequency, Silicon
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1002475-1PS70SB85,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Voltage - Forward (Vf) (Max) @ If: 700mV @ 30mA
Current - Reverse Leakage @ Vr: 200nA @ 1V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
RF Diode Schottky 15V Automotive 3-Pin SC-70 T/R Product overview: 1PS70SB85,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 15V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1PS70SB85,115 can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 15V 30MA SOT323
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1727-5441-6-ND | 1PS70SB85,115 | 1002475-1PS70SB85,115 | 286-1PS70SB85,115 | 1PS70SB85,115 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - 1PS70SB85,115 | Automotive Schottky 15V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Catode | ||||
| Tj | 125 C (257 F) | 125 C (257 F) | |||
| Package | SOT323; SC-70, SOT-323 | SOT323; SOT-323-3 | SOT323 | ||
| Diode Applications | Mixer | ||||
| RoHS Compliant | RoHS |