Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs TSM80N1R2CH

Description
Win Source Part Number: 1383759-TSM80N1R2CH Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Package: Tube Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 5.5A (Tc) Rds On (Max) @ Id, Vgs: 1.2Ohm @ 2.75A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 110W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: TO-251 (IPAK) Gate Charge (Qg) (Max) @ Vgs: 19.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 685 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 8541.29.0095 Mfr: Taiwan Semiconductor Base Product Number: TSM80 Drive Voltage (Max Rds On, Min Rds On): 10V REACH Status: REACH Unaffected Standard Package: 15,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383759-TSM80N1R2CH Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Package: Tube Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 5.5A (Tc) Rds On (Max) @ Id, Vgs: 1.2Ohm @ 2.75A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 110W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: TO-251 (IPAK) Gate Charge (Qg) (Max) @ Vgs: 19.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 685 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 8541.29.0095 Mfr: Taiwan Semiconductor Base Product Number: TSM80 Drive Voltage (Max Rds On, Min Rds On): 10V REACH Status: REACH Unaffected Standard Package: 15,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1383759-TSM80N1R2CH - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1383759-TSM80N1R2CH
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1383759-TSM80N1R2CH
Win Source Part Number: 1383759-TSM80N1R2CH Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Package: Tube Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 5.5A (Tc) Rds On (Max) @ Id, Vgs: 1.2Ohm @ 2.75A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 110W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: TO-251 (IPAK) Gate Charge (Qg) (Max) @ Vgs: 19.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 685 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 8541.29.0095 Mfr: Taiwan Semiconductor Base Product Number: TSM80 Drive Voltage (Max Rds On, Min Rds On): 10V REACH Status: REACH Unaffected Standard Package: 15,000 pcs

Win Source Part Number: 1383759-TSM80N1R2CH
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>Single FETs, MOSFETs
Package: Tube
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 5.5A (Tc)
Rds On (Max) @ Id, Vgs: 1.2Ohm @ 2.75A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 110W (Tc)
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: TO-251 (IPAK)
Gate Charge (Qg) (Max) @ Vgs: 19.4 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 685 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
HTSUS: 8541.29.0095
Mfr: Taiwan Semiconductor
Base Product Number: TSM80
Drive Voltage (Max Rds On, Min Rds On): 10V
REACH Status: REACH Unaffected
Standard Package: 15,000 pcs

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TSM80N1R2CH
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TSM80N1R2CH
800V, 5.5A, SINGLE N-CHANNEL POW

800V, 5.5A, SINGLE N-CHANNEL POW

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1383759-TSM80N1R2CH TSM80N1R2CH
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers