Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays TSM4946DCS

Description
Win Source Part Number: 1383749-TSM4946DCS Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>FET, MOSFET Arrays Package: Tape & Reel (TR) Technology: MOSFET (Metal Oxide) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 4.5A (Ta) Rds On (Max) @ Id, Vgs: 55mOhm @ 4.5A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power - Max: 2.4W (Ta) Configuration: 2 N-Channel Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Gate Charge (Qg) (Max) @ Vgs: 30nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 910pF @ 24V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8541.29.0095 Mfr: Taiwan Semiconductor Base Product Number: TSM4946 REACH Status: REACH Unaffected Standard Package: 5,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383749-TSM4946DCS Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>FET, MOSFET Arrays Package: Tape & Reel (TR) Technology: MOSFET (Metal Oxide) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 4.5A (Ta) Rds On (Max) @ Id, Vgs: 55mOhm @ 4.5A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power - Max: 2.4W (Ta) Configuration: 2 N-Channel Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Gate Charge (Qg) (Max) @ Vgs: 30nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 910pF @ 24V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8541.29.0095 Mfr: Taiwan Semiconductor Base Product Number: TSM4946 REACH Status: REACH Unaffected Standard Package: 5,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays - 1383749-TSM4946DCS - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
1383749-TSM4946DCS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 1383749-TSM4946DCS
Win Source Part Number: 1383749-TSM4946DCS Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>FET, MOSFET Arrays Package: Tape & Reel (TR) Technology: MOSFET (Metal Oxide) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 4.5A (Ta) Rds On (Max) @ Id, Vgs: 55mOhm @ 4.5A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power - Max: 2.4W (Ta) Configuration: 2 N-Channel Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Gate Charge (Qg) (Max) @ Vgs: 30nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 910pF @ 24V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8541.29.0095 Mfr: Taiwan Semiconductor Base Product Number: TSM4946 REACH Status: REACH Unaffected Standard Package: 5,000 pcs

Win Source Part Number: 1383749-TSM4946DCS
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>FET, MOSFET Arrays
Package: Tape & Reel (TR)
Technology: MOSFET (Metal Oxide)
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 4.5A (Ta)
Rds On (Max) @ Id, Vgs: 55mOhm @ 4.5A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power - Max: 2.4W (Ta)
Configuration: 2 N-Channel
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Gate Charge (Qg) (Max) @ Vgs: 30nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 910pF @ 24V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
HTSUS: 8541.29.0095
Mfr: Taiwan Semiconductor
Base Product Number: TSM4946
REACH Status: REACH Unaffected
Standard Package: 5,000 pcs

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TSM4946DCS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TSM4946DCS
MOSFET 2N-CH 60V 4.5A 8SOP

MOSFET 2N-CH 60V 4.5A 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1383749-TSM4946DCS TSM4946DCS
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
Single FETs, MOSFETs - AUIRFS3206-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
7 suppliers