Infineon Technologies AG 60V 120A MOSFET Transistor AUIRFS3206

Description
MOSFET N-CH 60V 120A D2PAK Product overview: AUIRFS3206 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFS3206 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 120A D2PAK Product overview: AUIRFS3206 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFS3206 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 120A MOSFET Transistor
278-AUIRFS3206
60V 120A MOSFET Transistor 278-AUIRFS3206
MOSFET N-CH 60V 120A D2PAK Product overview: AUIRFS3206 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFS3206 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 120A D2PAK Product overview: AUIRFS3206 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFS3206 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3206 - 1020769-AUIRFS3206 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3206
1020769-AUIRFS3206
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3206 1020769-AUIRFS3206
Manufacturer: Infineon Technologies Win Source Part Number: 1020769-AUIRFS3206 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4V @ 150μA Max Gate Charge: 170nC @ 10V Max Input Capacitance: 6540pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1020769-AUIRFS3206
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 4V @ 150μA
Max Gate Charge: 170nC @ 10V
Max Input Capacitance: 6540pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - AUIRFS3206-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRFS3206-ND
Single FETs, MOSFETs AUIRFS3206-ND
N-Channel 60V 120A (Tc) 300W (Tc) Surface Mount D2PAK

N-Channel 60V 120A (Tc) 300W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60V 210A 3 mOhm Automotive MOSFET

MOSFET 60V 210A 3 mOhm Automotive MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFS3206 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRFS3206
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRFS3206
MOSFET N-CH 60V 120A D2PAK

MOSFET N-CH 60V 120A D2PAK

Supplier's Site
MOSFET N-CH 60V 210A D2PAK - 376-AUIRFS3206 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 210A D2PAK
376-AUIRFS3206
MOSFET N-CH 60V 210A D2PAK 376-AUIRFS3206
MOSFET N-CH 60V 210A D2PAK

MOSFET N-CH 60V 210A D2PAK

Supplier's Site
Mosfet Transistor, N Channel, 120 A, 60 V, 0.0024 Ohm, 10 V, 2 V Rohs Compliant Infineon - 28W1168 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 120 A, 60 V, 0.0024 Ohm, 10 V, 2 V Rohs Compliant Infineon
28W1168
Mosfet Transistor, N Channel, 120 A, 60 V, 0.0024 Ohm, 10 V, 2 V Rohs Compliant Infineon 28W1168
MOSFET Transistor, N Channel, 120 A, 60 V, 0.0024 ohm, 10 V, 2 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 120 A, 60 V, 0.0024 ohm, 10 V, 2 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-AUIRFS3206 1020769-AUIRFS3206 AUIRFS3206-ND AUIRFS3206 AUIRFS3206 376-AUIRFS3206 28W1168
Product Name 60V 120A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3206 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 60V 210A D2PAK Mosfet Transistor, N Channel, 120 A, 60 V, 0.0024 Ohm, 10 V, 2 V Rohs Compliant Infineon
PD 300000 milliwatts 300000 milliwatts 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Surface Mount TO-3
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
Polarity N-Channel; N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 94-3412PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers