Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1114734-TSM2NB60CH C5G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 44W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-251 (IPAK)
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 2A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 9.4nC @ 10V
Max Input Capacitance: 249pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 4.4 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MOSFET 600V 2A N Channel Mosfet
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1114734-TSM2NB60CH C5G | TSM2NB60CH C5G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2NB60CH C5G | MOSFET |
| Polarity | N-Channel; N-Channel | |
| V(BR)DSS | 600 volts | |
| PD | 44000 milliwatts |