Alternative Parts (Cross-Reference): Cross
Manufacturer: Taiwan Semiconductor Corporation
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays
Package: Tape & Reel (TR)
Product Status: Active
Technology: MOSFET (Metal Oxide)
Configuration: N and P-Channel
FET Feature: Logic Level Gate, 1.8V Drive
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 11.6A (Tc), 9A (Tc)
MOSFET N/P-CH 20V 11.6A/9A 6TDFN
-20V, -9A, COMPLEMENTARY P-CHANN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TSM2537CQ | TSM2537CQ | |
| Product Name | Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | P-Channel | P-Channel; N and P-Channel | |
| Package Type | SOT3 | 6-VDFN Exposed Pad | |
| Packing Method | Tape Reel; Tape & Reel (TR) | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |