Taiwan Semiconductor Manufacturing Company, Ltd. MOSFET TSM1NB60CP ROG

Description
MOSFET 600V 1A N Channel Mosfet
Description
MOSFET 600V 1A N Channel Mosfet
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel power MOSFET designed for power supply, lighting, and charger applications, housed in a TO-252 (DPAK) package, with a drain-source voltage rating of 600 V, continuous drain current of 1 A at 25°C, and on-state resistance of up to 10 Ω. It has a total gate charge of 6.1 nC, input capacitance of 138 pF, and single-pulsed avalanche energy of 5 mJ. The device is rated for junction and storage temperatures from -55°C to +150°C, with junction-to-ambient thermal resistance of 60 °C/W on FR-4 PCB in still air. The part is RoHS compliant and halogen-free.

Datasheet Summary
Powered by GS/AI

N-channel power MOSFET designed for power supply, lighting, and charger applications, housed in a TO-252 (DPAK) package, with a drain-source voltage rating of 600 V, continuous drain current of 1 A at 25°C, and on-state resistance of up to 10 Ω. It has a total gate charge of 6.1 nC, input capacitance of 138 pF, and single-pulsed avalanche energy of 5 mJ. The device is rated for junction and storage temperatures from -55°C to +150°C, with junction-to-ambient thermal resistance of 60 °C/W on FR-4 PCB in still air. The part is RoHS compliant and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 600V 1A N Channel Mosfet

MOSFET 600V 1A N Channel Mosfet

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TSM1NB60CP ROG
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-89
View Details
 - LM5101AMR/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type HSOIC8
Packing Method Tube; Tube
View Details
Single FETs, MOSFETs - AUIRF3205ZS-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers