Taiwan Semiconductor Manufacturing Company, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM10NC65CF C0G TSM10NC65CF C0G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 901340-TSM10NC65CF C0G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 10A (Tc) 45W (Tc) Through Hole ITO-220S Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: TSM10 Categories: Discrete Semiconductor Products Case / Package: ITO-220S ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.29.0095 Other Part Number: TSM10NC65CFC0G, TSM10NC65CF C0G-ND
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 901340-TSM10NC65CF C0G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 10A (Tc) 45W (Tc) Through Hole ITO-220S Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: TSM10 Categories: Discrete Semiconductor Products Case / Package: ITO-220S ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.29.0095 Other Part Number: TSM10NC65CFC0G, TSM10NC65CF C0G-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM10NC65CF C0G - 901340-TSM10NC65CF C0G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM10NC65CF C0G
901340-TSM10NC65CF C0G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM10NC65CF C0G 901340-TSM10NC65CF C0G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 901340-TSM10NC65CF C0G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 10A (Tc) 45W (Tc) Through Hole ITO-220S Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: TSM10 Categories: Discrete Semiconductor Products Case / Package: ITO-220S ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.29.0095 Other Part Number: TSM10NC65CFC0G, TSM10NC65CF C0G-ND

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 901340-TSM10NC65CF C0G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 10A (Tc) 45W (Tc) Through Hole ITO-220S
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: TSM10
Categories: Discrete Semiconductor Products
Case / Package: ITO-220S
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.29.0095
Other Part Number: TSM10NC65CFC0G, TSM10NC65CF C0G-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 650V, 10A, 0.9 Single N-Channel Power MOSFET

MOSFET 650V, 10A, 0.9 Single N-Channel Power MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 901340-TSM10NC65CF C0G TSM10NC65CF C0G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM10NC65CF C0G MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910022SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD19501KCS 80V, N-Channel NexFET™ Power MOSFET, CSD19501KCS - CSD19501KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 146000 milliamps
View Details
9 suppliers
Single FETs, MOSFETs - 568-9800-5-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
 - 2ED21094S06JXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-14
Packing Method Tape Reel; Tape & Reel
View Details