Taiwan Semiconductor Manufacturing Company, Ltd. TRANSISTORS - Transistors (BJT) - Single - TSC5302DCP TSC5302DCP

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 382227-TSC5302DCP Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 382227-TSC5302DCP Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - TSC5302DCP - 382227-TSC5302DCP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TSC5302DCP
382227-TSC5302DCP
TRANSISTORS - Transistors (BJT) - Single - TSC5302DCP 382227-TSC5302DCP
Manufacturer: Taiwan Semiconductor Win Source Part Number: 382227-TSC5302DCP Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 382227-TSC5302DCP
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 382227-TSC5302DCP
Product Name TRANSISTORS - Transistors (BJT) - Single - TSC5302DCP
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF4104 - 1020718-AUIRF4104 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 140000 milliwatts
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details