Taiwan Semiconductor Manufacturing Company, Ltd. Bridge Rectifiers - TS40P07G C2G TS40P07G C2G

Description
Manufacturer: TSC America Inc. Win Source Part Number: 798435-TS40P07G C2G Series: * Family Name: TS40P07G Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): TS40P07GHC2G; RS3506M-C; RS3506M; GBJ3508-BP; ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TSC America Inc. Win Source Part Number: 798435-TS40P07G C2G Series: * Family Name: TS40P07G Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): TS40P07GHC2G; RS3506M-C; RS3506M; GBJ3508-BP; ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - TS40P07G C2G - 798435-TS40P07G C2G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - TS40P07G C2G
798435-TS40P07G C2G
Bridge Rectifiers - TS40P07G C2G 798435-TS40P07G C2G
Manufacturer: TSC America Inc. Win Source Part Number: 798435-TS40P07G C2G Series: * Family Name: TS40P07G Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): TS40P07GHC2G; RS3506M-C; RS3506M; GBJ3508-BP; ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: TSC America Inc.
Win Source Part Number: 798435-TS40P07G C2G
Series: *
Family Name: TS40P07G
Categories: Discrete Semiconductor Products
Alternative Parts (Cross-Reference): TS40P07GHC2G; RS3506M-C; RS3506M; GBJ3508-BP;
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 798435-TS40P07G C2G
Product Name Bridge Rectifiers - TS40P07G C2G
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 284-SMP1340-998 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
Voltage Regulator diode (Zener diode) - 1N4989 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 23.6 mA
IR 2 mA
View Details
Single Diodes - CC2561-ND - DigiKey
Sensata Technologies
View Details
4 suppliers
 - 1PS70SB85,115 - Rochester Electronics
Specs
Diode Applications Mixer
RoHS Compliant RoHS
View Details
5 suppliers