Manufacturer: Taiwan Semiconductor
Win Source Part Number: 381200-TS2937CM50
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.6V @ 500mA
Number of Regulators: 1
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Alternative Parts (Cross-Reference): LM2940CSX-5.0/NOPB; CS8321YDP3; TS2937CM-5.0;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
0.5A 5V ULTRA LOW DROPOUT VOLTAG
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 381200-TS2937CM50 | TS2937CM50 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TS2937CM50 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | |
| Life Cycle Stage | Maturity; Active | |
| Output Voltage | 5 volts | 5 volts |
| IOUT | 0.5000 amps | 0.5000 amps |