Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - ADP162ACBZ-4.2-R7 ADP162ACBZ-4.2-R7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910618-ADP162ACBZ-4. 2-R7 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed Output 150mA 4-WLCSP (0.96x0.96) Package: Bulk Package: 4-WFBGA, WLCSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP (0.96x0.96) Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910618-ADP162ACBZ-4. 2-R7 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed Output 150mA 4-WLCSP (0.96x0.96) Package: Bulk Package: 4-WFBGA, WLCSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP (0.96x0.96) Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - ADP162ACBZ-4.2-R7 - 910618-ADP162ACBZ-4.2-R7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ADP162ACBZ-4.2-R7
910618-ADP162ACBZ-4.2-R7
PMIC - PMIC - Voltage Regulators - Linear - ADP162ACBZ-4.2-R7 910618-ADP162ACBZ-4.2-R7
Manufacturer: Analog Devices Inc. Win Source Part Number: 910618-ADP162ACBZ-4. 2-R7 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed Output 150mA 4-WLCSP (0.96x0.96) Package: Bulk Package: 4-WFBGA, WLCSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP (0.96x0.96) Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910618-ADP162ACBZ-4.2-R7
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA 4-WLCSP (0.96x0.96)
Package: Bulk
Package: 4-WFBGA, WLCSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 4-WLCSP (0.96x0.96)
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 910618-ADP162ACBZ-4.2-R7
Product Name PMIC - PMIC - Voltage Regulators - Linear - ADP162ACBZ-4.2-R7
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Power Management IC - 713-BQ20Z75DBTR-V160 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers
Motor Drivers, Controllers - A3983SLP-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADM7150ARDZ-3.0-R7 - 910532-ADM7150ARDZ-3.0-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC-EP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2444529P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details